Schottky Barrier Rectifier, 60 V, 3.0 A, 2500-REEL Product overview: NRVBD360VT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBD360VT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929358-NRVBD360VT4G
Series: SWITCHMODE™
Features: Diode Schottky 60 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBD360
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBD360VT4GOSCT, NRVBD360VT4G-ND, NRVBD360VT4GOSDKR, NRVBD360VT4GOSTR, SBRD8360T4G, SBRD8360T4G-ND
Diode Schottky 60V 3A Surface Mount DPAK
Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY
DIODE SCHOTTKY 60V 3A DPAK
DIODE SCHOTTKY 60V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVBD360VT4G | 929358-NRVBD360VT4G | NRVBD360VT4GOSCT-ND | NRVBD360VT4G | NRVBD360VT4G | NRVBD360VT4G |
| Product Name | Schottky 60 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - NRVBD360VT4G | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |