1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: NRVBA140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA140T3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1083544-NRVBA140T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 1A SMA
Schottky Diodes & Rectifiers REC SMA 1A 40V TR
DIODE SCHOTTKY 40V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-NRVBA140T3G | NRVBA140T3GOSTR-ND | 1083544-NRVBA140T3G | NRVBA140T3G | NRVBA140T3G | NRVBA140T3G |
| Product Name | Schottky SMD 1.0 A 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVBA140T3G | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape and Reel | SMA; SMA | SMA | SMA-2 | SMA; DO-214AC, SMA | |
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |