onsemi Diode Arrays NRVUB1660CTT4G

Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NRVUB1660CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - NRVUB1660CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - NRVUB1660CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
16 A 600 V Diode and Rectifier
286-NRVUB1660CTT4G
16 A 600 V Diode and Rectifier 286-NRVUB1660CTT4G
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: NRVUB1660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUB1660CTT4G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: NRVUB1660CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUB1660CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NRVUB1660CTT4G - 887617-NRVUB1660CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVUB1660CTT4G
887617-NRVUB1660CTT4G
Diodes, Rectifiers - Arrays - NRVUB1660CTT4G 887617-NRVUB1660CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 887617-NRVUB1660CTT4 G Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: NRVUB1660 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVUB1660CTT4G-ND, NRVUB1660CTT4GOSCT, NRVUB1660CTT4GOSDKR, NRVUB1660CTT4GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887617-NRVUB1660CTT4G
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUB1660
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVUB1660CTT4G-ND, NRVUB1660CTT4GOSCT, NRVUB1660CTT4GOSDKR, NRVUB1660CTT4GOSTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUB1660CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUB1660CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVUB1660CTT4G
DIODE ARRAY GP 600V 8A D2PAK

DIODE ARRAY GP 600V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVUB1660CTT4G
Rectifiers NRVUB1660CTT4G
Rectifiers REC 16A 600V ULTFST

Rectifiers REC 16A 600V ULTFST

Buy Now Datasheet
Diode Arrays - NRVUB1660CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NRVUB1660CTT4G
Diode Arrays NRVUB1660CTT4G
DIODE ARRAY GP 600V 8A D2PAK

DIODE ARRAY GP 600V 8A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number NRVUB1660CTT4GOSCT-ND 286-NRVUB1660CTT4G 887617-NRVUB1660CTT4G NRVUB1660CTT4G NRVUB1660CTT4G NRVUB1660CTT4G
Product Name Diode Arrays 16 A 600 V Diode and Rectifier Diodes, Rectifiers - Arrays - NRVUB1660CTT4G Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; D2PAK D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details