Manufacturer: ON Semiconductor
Win Source Part Number: 844664-NIV1161MTTAG
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: NIV1161
Categories: Circuit Protection
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NIV1161MTTAGOSCT, NIV1161MTTAGOSDKR, NIV1161MTTAGOSTR
TVS DEVICE MIXED 34V 6WDFN
IC ESD PROTECT AUTO DATA 6WDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 844664-NIV1161MTTAG | NIV1161MTTAG | NIV1161MTTAG |
| Product Name | TVS - TVS - Mixed Technology - NIV1161MTTAG | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 6-WDFN (2x2) | 6-WDFN (2x2) |