onsemi Schottky 40V 2A Diode and Rectifier NRVBS2040LT3G-VF01

Description
DIODE SCHOTTKY 40V 2A SMB Product overview: NRVBS2040LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS2040LT3G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SMB Product overview: NRVBS2040LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS2040LT3G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-NRVBS2040LT3G-VF01
Schottky 40V 2A Diode and Rectifier 280-NRVBS2040LT3G-VF01
DIODE SCHOTTKY 40V 2A SMB Product overview: NRVBS2040LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS2040LT3G-VF 01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMB Product overview: NRVBS2040LT3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS2040LT3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBS2040LT3G-VF01 - 1083549-NRVBS2040LT3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBS2040LT3G-VF01
1083549-NRVBS2040LT3G-VF01
Diodes, Rectifiers - Single - NRVBS2040LT3G-VF01 1083549-NRVBS2040LT3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1083549-NRVBS2040LT3 G-VF01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A Current - Reverse Leakage @ Vr: 800μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083549-NRVBS2040LT3G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS2040LT3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS2040LT3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS2040LT3G-VF01
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site
Single Diodes NRVBS2040LT3G-VF01
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NRVBS2040LT3G-VF01 1083549-NRVBS2040LT3G-VF01 NRVBS2040LT3G-VF01 NRVBS2040LT3G-VF01
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - NRVBS2040LT3G-VF01 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SMB; SMB SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data