BRIDGE RECT 1P 800V 0.5A MICRODI
BRIDGE RECT 1P 800V 0.5A MICRODI
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SOIC
BRIDGE RECTIFIER, SINGLE PHASE,
1PH BRIDGE MICRODIL 800V 0.5A
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 4878-MYS380CT-ND | MYS380 | MYS380 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | "4-SOIC (0.118"", 3.00mm Width)" | 4-SOIC (0.118", 3.00mm Width) | |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| IO | 0.5000 amps |