Diode Standard 1000V 1A Surface Mount SMA
Diode Standard 1000V 1A Surface Mount SMA
Diode Standard 1000V 1A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1083538-NRVA4007T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Family Name: NRVA4007
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): US1MHE3_A/I; US1MHE3_A/H; US1MHE3/2GT;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Power Rectifier, Standard Recovery, 1 A, 1000 V, SMA, 5000-REEL Product overview: NRVA4007T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVA4007T3G can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A SMA
Rectifiers REC SMA 1A 1KV STD TR
1A 1kV 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 1A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | NRVA4007T3GOSTR-ND | 1083538-NRVA4007T3G | 280-NRVA4007T3G | 02AC3798 | NRVA4007T3G | NRVA4007T3G | NRVA4007T3G | NRVA4007T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVA4007T3G | 1 A 1000 V Diode and Rectifier | Rectifier, Single, 1A, 1Kv, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.18 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |