Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1229130-MYS250
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SOIC
BRIDGE RECT 1P 600V 0.5A MICRODI
BRIDGE RECT 1P 600V 0.5A MICRODI
BRIDGE RECTIFIER, SINGLE PHASE,
1PH BRIDGE MICRODIL 600V 0.5A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1229130-MYS250 | 4878-MYS250TR-ND | MYS250 | MYS250 |
| Product Name | Bridge Rectifiers - MYS250 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | "4-SOIC (0.118"", 3.00mm Width)" | 4-SOIC (0.118", 3.00mm Width) | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| IO | 0.5000 amps |