onsemi Single Diodes NRVBA160NT3G

Description
Diode Schottky 60V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBA160NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA160NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA160NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Schottky SMD 1.0 A 60 V Diode and Rectifier - 280-NRVBA160NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 60 V Diode and Rectifier
280-NRVBA160NT3G
Schottky SMD 1.0 A 60 V Diode and Rectifier 280-NRVBA160NT3G
1.0 A, 60 V, Schottky Power Rectifier, Surface Mount, 5000-REEL Product overview: NRVBA160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA160NT3G can be used for catalog matching and distributor lookup.

1.0 A, 60 V, Schottky Power Rectifier, Surface Mount, 5000-REEL Product overview: NRVBA160NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA160NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324210-NRVBA160NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324210-NRVBA160NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324210-NRVBA160NT3G
Manufacturer: onsemi Win Source Part Number: 1324210-NRVBA160NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMA Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA160NT3GCT,4 88-NRVBA160NT3GDKR,4 88-NRVBA160NT3GTR Base Product Number: NRVBA160 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324210-NRVBA160NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA160NT3GCT,488-NRVBA160NT3GDKR,488-NRVBA160NT3GTR
Base Product Number: NRVBA160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA160NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA160NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA160NT3G
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site
Single Diodes - NRVBA160NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBA160NT3G
Single Diodes NRVBA160NT3G
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NRVBA160NT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NRVBA160NT3G
Diodes >> Schottky Barrier Diodes (SBD) NRVBA160NT3G
60V 2.1A 510mV@1A SMA Schottky Barrier Diodes (SBD) ROHS

60V 2.1A 510mV@1A SMA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 488-NRVBA160NT3GTR-ND 280-NRVBA160NT3G 1324210-NRVBA160NT3G NRVBA160NT3G NRVBA160NT3G NRVBA160NT3G
Product Name Single Diodes Schottky SMD 1.0 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data