100V Silicon Rectifier Diode, 2-Term, 175°C Product overview: NRVTSA3100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSA3100ET3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324994-NRVTSA3100ET
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 995 mV @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 14.3pF @ 100V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTSA3100ET3GOSDKR,
Base Product Number: NRVTSA3100
RoHS Status: ROHS3 Compliant
Diode Schottky 100V 3A Surface Mount SMA
Diode Schottky 100V 3A Surface Mount SMA
Diode Schottky 100V 3A Surface Mount SMA
DIODE SCHOTTKY 100V 3A SMA
Schottky Diodes & Rectifiers 3A 100V LOW LEAKAGE
DIODE SCHOTTKY 100V 3A SMA
SCHOTTKY RECTIFIER, 100V, 3A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVTSA3100ET3G | 1324994-NRVTSA3100ET3G | NRVTSA3100ET3GOSTR-ND | NRVTSA3100ET3G | NRVTSA3100ET3G | NRVTSA3100ET3G | 50AC6455 |
| Product Name | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 100V, 3A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA | SMA | SMA; DO-214AC (SMA) | ||
| VF | 0.9950 volts | 0.9950 volts | 0.9950 volts | 0.9950 volts |