onsemi Single Diodes NRVUA220VT3G

Description
Diode Standard 200V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVUA220VT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVUA220VT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVUA220VT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SMA

Diode Standard 200V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVUA220VT3G - 929362-NRVUA220VT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVUA220VT3G
929362-NRVUA220VT3G
Diodes, Rectifiers - Single - NRVUA220VT3G 929362-NRVUA220VT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929362-NRVUA220VT3G Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: NRVUA220 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 929362-NRVUA220VT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUA220
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
2 A 150 V Diode and Rectifier
280-NRVUA220VT3G
2 A 150 V Diode and Rectifier 280-NRVUA220VT3G
Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V, 5000-REEL Product overview: NRVUA220VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUA220VT3G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V, 5000-REEL Product overview: NRVUA220VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUA220VT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
NRVUA220VT3G
Rectifiers NRVUA220VT3G
Rectifiers REC SMA 2A 200V ULTFST

Rectifiers REC SMA 2A 200V ULTFST

Buy Now Datasheet
Single Diodes - NRVUA220VT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVUA220VT3G
Single Diodes NRVUA220VT3G
DIODE GEN PURP 200V 2A SMA

DIODE GEN PURP 200V 2A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUA220VT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUA220VT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVUA220VT3G
DIODE GEN PURP 200V 2A SMA

DIODE GEN PURP 200V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 488-NRVUA220VT3GCT-ND 929362-NRVUA220VT3G 280-NRVUA220VT3G NRVUA220VT3G NRVUA220VT3G NRVUA220VT3G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVUA220VT3G 2 A 150 V Diode and Rectifier Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 200 V 2A Surface Mount SMA
Package 403D SMA; DO-214AC, SMA SMA
VF 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV12K40 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers
RF Diodes - BAR90-02LS - 1151317-BAR90-02LS - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers