onsemi Single Diodes NRVTSA4100ET3G

Description
Diode Schottky 100V 4A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 100V 4A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVTSA4100ET3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 4A Surface Mount SMA

Diode Schottky 100V 4A Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 4A Diode and Rectifier
280-NRVTSA4100ET3G
Schottky 100V 4A Diode and Rectifier 280-NRVTSA4100ET3G
Trench Schottky Rectifier, Very Low Leakage, 100V, 4A, SMA, 5000-REEL Product overview: NRVTSA4100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSA4100ET3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage, 100V, 4A, SMA, 5000-REEL Product overview: NRVTSA4100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSA4100ET3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVTSA4100ET3G - 850285-NRVTSA4100ET3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTSA4100ET3G
850285-NRVTSA4100ET3G
Diodes, Rectifiers - Single - NRVTSA4100ET3G 850285-NRVTSA4100ET3G
Manufacturer: ON Semiconductor Win Source Part Number: 850285-NRVTSA4100ET3 G Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Family Name: NRVTSA4100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTSA4100ET3G-ND, NRVTSA4100ET3GOSDKR, Q9695178N, NRVTSA4100ET3GOSCT, NRVTSA4100ET3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 850285-NRVTSA4100ET3G
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: NRVTSA4100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTSA4100ET3G-ND, NRVTSA4100ET3GOSDKR, Q9695178N, NRVTSA4100ET3GOSCT, NRVTSA4100ET3GOSTR

Buy Now Datasheet
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 31AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
31AC0947
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 31AC0947
SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 18AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
18AC0074
Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 18AC0074
SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTSA4100ET3G
Schottky Diodes & Rectifiers NRVTSA4100ET3G
Schottky Diodes & Rectifiers 4A 100V LOW LKG TRE

Schottky Diodes & Rectifiers 4A 100V LOW LKG TRE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTSA4100ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTSA4100ET3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTSA4100ET3G
DIODE SCHOTTKY 100V 4A SMA

DIODE SCHOTTKY 100V 4A SMA

Supplier's Site
Single Diodes - NRVTSA4100ET3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTSA4100ET3G
Single Diodes NRVTSA4100ET3G
DIODE SCHOTTKY 100V 4A SMA

DIODE SCHOTTKY 100V 4A SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number NRVTSA4100ET3GOSTR-ND 280-NRVTSA4100ET3G 850285-NRVTSA4100ET3G 31AC0947 18AC0074 NRVTSA4100ET3G NRVTSA4100ET3G NRVTSA4100ET3G
Product Name Single Diodes Schottky 100V 4A Diode and Rectifier Diodes, Rectifiers - Single - NRVTSA4100ET3G Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, Aec-Q101, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package SMA; DO-214AC (SMA) DO-214AC SMA-2 SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS
VF 0.6800 volts 0.6800 volts 0.6800 volts 0.6800 volts
Unlock Full Specs
to access all available technical data