Surface General-Purpose Rectifier, 3000-REEL Product overview: NRVS1MFL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS1MFL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341297-NRVS1MFL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVS1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123F
Rectifiers Surface General-Purpose Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVS1MFL | 1341297-NRVS1MFL | 488-NRVS1MFLCT-ND | NRVS1MFL | NRVS1MFL | NRVS1MFL |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |