onsemi Schottky 5A 100V Diode and Rectifier NRVB5100MFST1G

Description
5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB5100MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB5100MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 100V Diode and Rectifier
280-NRVB5100MFST1G
Schottky 5A 100V Diode and Rectifier 280-NRVB5100MFST1G
5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB5100MFST1G can be used for catalog matching and distributor lookup.

5A 100V Schottky Rectifier in SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB5100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB5100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVB5100MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB5100MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB5100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 5A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 978036-NRVB5100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
978036-NRVB5100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 978036-NRVB5100MFST1G
Win Source Part Number: 978036-NRVB5100MFST1 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NRVB5100MFST1GOSDKR, NRVB5100MFST1GOSCT,N RVB5100MFST1G-ND,NRV B5100MFST1GOSTR Base Product Number: NRVB5100

Win Source Part Number: 978036-NRVB5100MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVB5100MFST1GOSDKR,NRVB5100MFST1GOSCT,NRVB5100MFST1G-ND,NRVB5100MFST1GOSTR
Base Product Number: NRVB5100

Buy Now Datasheet
Single Diodes - NRVB5100MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB5100MFST1G
Single Diodes NRVB5100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB5100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB5100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB5100MFST1G
DIODE SCHOTTKY 100V 5A 5DFN

DIODE SCHOTTKY 100V 5A 5DFN

Supplier's Site
Schottky Rectifier, 100V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 97W6357 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi
97W6357
Schottky Rectifier, 100V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi 97W6357
SCHOTTKY RECTIFIER, 100V, 5A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:980mV; Forward Surge Current:75A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 5A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:980mV; Forward Surge Current:75A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB5100MFST1G
Schottky Diodes & Rectifiers NRVB5100MFST1G
Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A 100V SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-NRVB5100MFST1G NRVB5100MFST1GOSCT-ND 978036-NRVB5100MFST1G NRVB5100MFST1G NRVB5100MFST1G 97W6357 NRVB5100MFST1G
Product Name Schottky 5A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 100V, 5A, Dfn; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads DFN SO-8 FL
RoHS Compliant RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 0.9800 volts 0.9800 volts 0.9800 volts 0.9800 volts
Unlock Full Specs
to access all available technical data