Win Source Part Number: 1189094-NRVB460MFST3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 740 mV @ 4 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSNRVB460MFST3G,
Base Product Number: NRVB460
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB460MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB460MFST3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 4A 5DFN
Rectifiers 4.0A 60V SCHOTTKY DIODE
DIODE SCHOTTKY 60V 4A 5DFN
SCHOTTKY RECTIFIER, 60V, 4A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1189094-NRVB460MFST3G | NRVB460MFST3GOSTR-ND | 280-NRVB460MFST3G | NRVB460MFST3G | NRVB460MFST3G | NRVB460MFST3G | 97W6356 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 4.0 A 60 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi |
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | SO-8 | 8-PowerTDFN, 5 Leads | DFN | ||
| VF | 0.7400 volts | 0.7400 volts | 0.7400 volts | 0.7400 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 4 amps |