DIODE SCHOTTKY 100V 2A POWERMITE
DIODE SCHOTTKY 100V 2A POWERMITE
Diode Schottky 100V 2A Surface Mount Powermite
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, 12000-REEL Product overview: NRVBM2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBM2H100T3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282204-NRVBM2H100T3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: POWERMITE®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 2 A
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-216AA
Supplier Device Package: Powermite
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVBM2
DIODE SCHOTTKY 100V 2A POWERMITE
DIODE SCHOTTKY 100V 2A POWERMITE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-NRVBM2H100T3GDKR-ND | 280-NRVBM2H100T3G | 1282204-NRVBM2H100T3G | NRVBM2H100T3G | NRVBM2H100T3G |
| Product Name | Single Diodes | Schottky SMD 2.0 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape and Reel | DO-216AA | DO-216AA | ||
| RoHS Compliant | RoHS |