Manufacturer: ON Semiconductor
Win Source Part Number: 887605-NRVHPM220T3G
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 2A Surface Mount Powermite
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-216AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVHPM220
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVHPM220T3G-ND, NRVHPM220T3GOSCT, NRVHPM220T3GOSTR, NRVHPM220T3GOSDKR
Diode Standard 200V 2A Surface Mount Powermite
Diode Standard 200V 2A Surface Mount Powermite
Diode Standard 200V 2A Surface Mount Powermite
Rectifier, Ultrafast, 2 A, 200 V PUF 2A 200V, 12000-REEL Product overview: NRVHPM220T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPM220T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A POWERMITE
DIODE GEN PURP 200V 2A POWERMITE
Rectifiers PUF 2A 200V IN POWERMITE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 887605-NRVHPM220T3G | NRVHPM220T3GOSCT-ND | 280-NRVHPM220T3G | NRVHPM220T3G | NRVHPM220T3G | NRVHPM220T3G |
| Product Name | Diodes, Rectifiers - Single - NRVHPM220T3G | Single Diodes | 2 A 200 V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Diode Standard 200 V 2A Surface Mount Powermite | |||||
| Tj | -65 to 175 C (-85 to 347 F) | |||||
| Package | Tape and Reel | DO-216AA | POWERMITE | |||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps |