Diode Schottky 40V 1A Surface Mount Powermite
Diode Schottky 40V 1A Surface Mount Powermite
Diode Schottky 40V 1A Surface Mount Powermite
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 3000-REEL Product overview: NRVBM140T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBM140T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083548-NRVBM140T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A POWERMITE
DIODE SCHOTTKY 40V 1A POWERMITE
Schottky Diodes & Rectifiers SCHOTTKY RECT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | NRVBM140T1GOSTR-ND | 280-NRVBM140T1G | 1083548-NRVBM140T1G | NRVBM140T1G | NRVBM140T1G | NRVBM140T1G |
| Product Name | Single Diodes | Schottky SMD 1.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVBM140T1G | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package | Tape and Reel | POWERMITE 3; Powermite | DO-216AA | POWERMITE-2 | ||
| RoHS Compliant | RoHS |