onsemi Schottky SMD 2.0 A 100 V Diode and Rectifier NRVBA2H100NT3G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, 5000-REEL Product overview: NRVBA2H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA2H100NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, 5000-REEL Product overview: NRVBA2H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA2H100NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 2.0 A 100 V Diode and Rectifier - 280-NRVBA2H100NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 2.0 A 100 V Diode and Rectifier
280-NRVBA2H100NT3G
Schottky SMD 2.0 A 100 V Diode and Rectifier 280-NRVBA2H100NT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, 5000-REEL Product overview: NRVBA2H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA2H100NT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, 5000-REEL Product overview: NRVBA2H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA2H100NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVBA2H100NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA2H100NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA2H100NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324514-NRVBA2H100NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324514-NRVBA2H100NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324514-NRVBA2H100NT3G
Manufacturer: onsemi Win Source Part Number: 1324514-NRVBA2H100NT 3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 8 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: SMA Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA2H100NT3GTR ,488-NRVBA2H100NT3GC T,488-NRVBA2H100NT3G DKR Base Product Number: NRVBA2 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324514-NRVBA2H100NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 8 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA2H100NT3GTR,488-NRVBA2H100NT3GCT,488-NRVBA2H100NT3GDKR
Base Product Number: NRVBA2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA2H100NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA2H100NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA2H100NT3G
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site
Single Diodes - NRVBA2H100NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBA2H100NT3G
Single Diodes NRVBA2H100NT3G
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NRVBA2H100NT3G 488-NRVBA2H100NT3GCT-ND 1324514-NRVBA2H100NT3G NRVBA2H100NT3G NRVBA2H100NT3G
Product Name Schottky SMD 2.0 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data