onsemi Variable Capacitance Diodes (Varicaps, Varactors) - MV104G MV104G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886550-MV104G Operating Temperature Range: 125°C (TJ) Features: Varactors 1 Pair Common Cathode 32 V Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MV104 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886550-MV104G Operating Temperature Range: 125°C (TJ) Features: Varactors 1 Pair Common Cathode 32 V Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MV104 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MV104G - 886550-MV104G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MV104G
886550-MV104G
Variable Capacitance Diodes (Varicaps, Varactors) - MV104G 886550-MV104G
Manufacturer: ON Semiconductor Win Source Part Number: 886550-MV104G Operating Temperature Range: 125°C (TJ) Features: Varactors 1 Pair Common Cathode 32 V Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MV104 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 886550-MV104G
Operating Temperature Range: 125°C (TJ)
Features: Varactors 1 Pair Common Cathode 32 V Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MV104
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Singapore, Singapore
Dual 32V Diode and Rectifier
282-MV104G
Dual 32V Diode and Rectifier 282-MV104G
Tuning Diode,dual, common cathode, 32V C3/C30 = 2.5-2.8, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV104G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV104G can be used for catalog matching and distributor lookup.

Tuning Diode,dual, common cathode, 32V C3/C30 = 2.5-2.8, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV104G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV104G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MV104GOS-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MV104GOS-ND
Variable Capacitance (Varicaps, Varactors) MV104GOS-ND
Varactors 1 Pair Common Cathode 32V Through Hole TO-92 (TO-226)

Varactors 1 Pair Common Cathode 32V Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MV104G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MV104G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MV104G
DIODE TUNING FM DUAL 32V TO92

DIODE TUNING FM DUAL 32V TO92

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - MV104G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MV104G
Variable Capacitance (Varicaps, Varactors) MV104G
DIODE TUNING FM DUAL 32V TO92

DIODE TUNING FM DUAL 32V TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Diodes
Product Number 886550-MV104G 282-MV104G MV104GOS-ND MV104G MV104G
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MV104G Dual 32V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package TO-92 (TO-226) Bulk TO-92; TO-226-3, TO-92-3 Long Body TO-92; TO-92 (TO-226)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHS12500 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
 - BAS40-05B5000 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers