onsemi Diodes, Rectifiers - Single - NRVB2H100SFT3G NRVB2H100SFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083543-NRVB2H100SFT 3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 840mV @ 2A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083543-NRVB2H100SFT 3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 840mV @ 2A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVB2H100SFT3G - 1083543-NRVB2H100SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB2H100SFT3G
1083543-NRVB2H100SFT3G
Diodes, Rectifiers - Single - NRVB2H100SFT3G 1083543-NRVB2H100SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083543-NRVB2H100SFT 3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 840mV @ 2A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083543-NRVB2H100SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 2A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 2.0 A 100 V Diode and Rectifier - 280-NRVB2H100SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 2.0 A 100 V Diode and Rectifier
280-NRVB2H100SFT3G
Schottky SMD 2.0 A 100 V Diode and Rectifier 280-NRVB2H100SFT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB2H100SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2H100SFT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB2H100SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2H100SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVB2H100SFT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVB2H100SFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVB2H100SFT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB2H100SFT3G
Schottky Diodes & Rectifiers NRVB2H100SFT3G
Schottky Diodes & Rectifiers AUTO STANDARD OF MBR2H100

Schottky Diodes & Rectifiers AUTO STANDARD OF MBR2H100

Buy Now Datasheet
Single Diodes - NRVB2H100SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB2H100SFT3G
Single Diodes NRVB2H100SFT3G
DIODE SCHOTTKY 100V 2A SOD123FL

DIODE SCHOTTKY 100V 2A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB2H100SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB2H100SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB2H100SFT3G
DIODE SCHOTTKY 100V 2A SOD123FL

DIODE SCHOTTKY 100V 2A SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1083543-NRVB2H100SFT3G 280-NRVB2H100SFT3G 488-NRVB2H100SFT3GDKR-ND NRVB2H100SFT3G NRVB2H100SFT3G NRVB2H100SFT3G
Product Name Diodes, Rectifiers - Single - NRVB2H100SFT3G Schottky SMD 2.0 A 100 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL Tape and Reel SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123
VF 0.8400 volts 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS4KW4KA-1 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 20000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers