Manufacturer: ON Semiconductor
Win Source Part Number: 929354-NRVBAF260T3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SMA-FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBAF260
Categories: Discrete Semiconductor Products
Case / Package: SMA-FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBAF260T3GOSCT, NRVBAF260T3GOSTR, NRVBAF260T3G-ND, NRVBAF260T3GOSDKR
Diode Schottky 60V 2A Surface Mount SMA-FL
Diode Schottky 60V 2A Surface Mount SMA-FL
Diode Schottky 60V 2A Surface Mount SMA-FL
60 V, 2.0 A Low VF Schottky Rectifier, 5000-REEL Product overview: NRVBAF260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBAF260T3G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers AUTO STANDARD OF MBRAF260
DIODE SCHOTTKY 60V 2A SMA-FL
DIODE SCHOTTKY 60V 2A SMA-FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 929354-NRVBAF260T3G | NRVBAF260T3GOSDKR-ND | 280-NRVBAF260T3G | NRVBAF260T3G | NRVBAF260T3G | NRVBAF260T3G |
| Product Name | Diodes, Rectifiers - Single - NRVBAF260T3G | Single Diodes | Schottky 60 V 2.0 A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; SMA-FL | Tape and Reel | SMA | SMA; DO-221AC, SMA Flat Leads | SMA | |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| RoHS Compliant | RoHS |