onsemi Single Diodes NRVB2045EMFST3G

Description
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVB2045EMFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-NRVB2045EMFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Buy Now Datasheet
Single Diodes - 488-NRVB2045EMFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Buy Now Datasheet
Singapore, Singapore
Schottky 20 A 45 V 20A Diode and Rectifier
280-NRVB2045EMFST3G
Schottky 20 A 45 V 20A Diode and Rectifier 280-NRVB2045EMFST3G
20 A, 45 V Schottky Power Rectifier in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB2045EMFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2045EMFST3G can be used for catalog matching and distributor lookup.

20 A, 45 V Schottky Power Rectifier in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB2045EMFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2045EMFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1154818-NRVB2045EMFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1154818-NRVB2045EMFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1154818-NRVB2045EMFST3G
Win Source Part Number: 1154818-NRVB2045EMFS T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 640 mV @ 20 A Current - Reverse Leakage @ Vr: 400 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: NRVB2045

Win Source Part Number: 1154818-NRVB2045EMFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 20 A
Current - Reverse Leakage @ Vr: 400 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVB2045

Buy Now Datasheet
Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 28X8031 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi
28X8031
Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi 28X8031
SCHOTTKY RECTIFIER, 45V, 20A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:640mV; Forward Surge Current:400A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 20A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:640mV; Forward Surge Current:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 20 A, 45 V SCHOTTKY DIODE

Rectifiers 20 A, 45 V SCHOTTKY DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB2045EMFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB2045EMFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB2045EMFST3G
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Supplier's Site
Single Diodes - NRVB2045EMFST3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB2045EMFST3G
Single Diodes NRVB2045EMFST3G
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 488-NRVB2045EMFST3GTR-ND 280-NRVB2045EMFST3G 1154818-NRVB2045EMFST3G 28X8031 NRVB2045EMFST3G NRVB2045EMFST3G NRVB2045EMFST3G
Product Name Single Diodes Schottky 20 A 45 V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel 8-PowerTDFN, 5 Leads DFN 488AA 8-PowerTDFN, 5 Leads
RoHS Compliant RoHS RoHS
IO 20 amps
VF 0.6400 volts 0.6400 volts 0.6400 volts 0.6400 volts
Unlock Full Specs
to access all available technical data