onsemi Single Diodes NRVB120ESFT1G

Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVB120ESFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVB120ESFT1G - 887587-NRVB120ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB120ESFT1G
887587-NRVB120ESFT1G
Diodes, Rectifiers - Single - NRVB120ESFT1G 887587-NRVB120ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887587-NRVB120ESFT1G Features: Diode Schottky 20 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: NRVB120 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB120ESFT1G-ND, NRVB120ESFT1GOSDKR, NRVB120ESFT1GOSTR, NRVB120ESFT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887587-NRVB120ESFT1G
Features: Diode Schottky 20 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB120
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB120ESFT1G-ND, NRVB120ESFT1GOSDKR, NRVB120ESFT1GOSTR, NRVB120ESFT1GOSCT

Buy Now Datasheet
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-NRVB120ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-NRVB120ESFT1G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-NRVB120ESFT1G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120ESFT1G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB120ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB120ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB120ESFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB120ESFT1G
Schottky Diodes & Rectifiers NRVB120ESFT1G
Schottky Diodes & Rectifiers SCHOTTKY RECT SOD123

Schottky Diodes & Rectifiers SCHOTTKY RECT SOD123

Buy Now Datasheet
Single Diodes - NRVB120ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB120ESFT1G
Single Diodes NRVB120ESFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NRVB120ESFT1GOSTR-ND 887587-NRVB120ESFT1G 280-NRVB120ESFT1G NRVB120ESFT1G NRVB120ESFT1G NRVB120ESFT1G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVB120ESFT1G Schottky SMD 1.0 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SOD-123; SOD-123FL Tape and Reel SOD-2 SOD-123; SOD-123F
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV25K40 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 1A, 20V, Sc-76; Repetitive Peak Reverse Voltage Nexperia - 37K9348 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details