onsemi Schottky 3A 100V Diode and Rectifier NRVTSS3100ET3G

Description
Trench Schottky Rectifier, Very Low Leakage 3A, 100V, SMB, 2500-REEL Product overview: NRVTSS3100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSS3100ET3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 3A, 100V, SMB, 2500-REEL Product overview: NRVTSS3100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSS3100ET3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-NRVTSS3100ET3G
Schottky 3A 100V Diode and Rectifier 280-NRVTSS3100ET3G
Trench Schottky Rectifier, Very Low Leakage 3A, 100V, SMB, 2500-REEL Product overview: NRVTSS3100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSS3100ET3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 3A, 100V, SMB, 2500-REEL Product overview: NRVTSS3100ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSS3100ET3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVTSS3100ET3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1082713-NRVTSS3100ET3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1082713-NRVTSS3100ET3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1082713-NRVTSS3100ET3G
Win Source Part Number: 1082713-NRVTSS3100ET 3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 995 mV @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 14.4pF @ 100V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVTSS3100ET3GDK R,488-NRVTSS3100ET3G CT,488-NRVTSS3100ET3 GTR

Win Source Part Number: 1082713-NRVTSS3100ET3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 995 mV @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 14.4pF @ 100V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVTSS3100ET3GDKR,488-NRVTSS3100ET3GCT,488-NRVTSS3100ET3GTR

Buy Now Datasheet
Single Diodes - NRVTSS3100ET3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTSS3100ET3G
Single Diodes NRVTSS3100ET3G
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTSS3100ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTSS3100ET3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTSS3100ET3G
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NRVTSS3100ET3G 488-NRVTSS3100ET3GTR-ND 1082713-NRVTSS3100ET3G NRVTSS3100ET3G NRVTSS3100ET3G
Product Name Schottky 3A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data