Diode Standard 400V 2A Surface Mount SMA
Diode Standard 400V 2A Surface Mount SMA
Diode Standard 400V 2A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1232175-NRVUA140VT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, 5000-REEL Product overview: NRVUA140VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUA140VT3G can be used for catalog matching and distributor lookup.
Rectifiers REC SMA 1A 400V ULTFST
DIODE GEN PURP 400V 2A SMA
DIODE GEN PURP 400V 2A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | NRVUA140VT3GOSTR-ND | 1232175-NRVUA140VT3G | 280-NRVUA140VT3G | NRVUA140VT3G | NRVUA140VT3G | NRVUA140VT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVUA140VT3G | 1 A 400 V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | SMA-403D | SMA; DO-214AC, SMA | SMA | |||
| VF | 1.1 volts | 1.1 volts |