onsemi Diodes, Rectifiers - Single - NRVB460MFST1G NRVB460MFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929350-NRVB460MFST1G Features: Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB460 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB460MFST1GOSDKR, NRVB460MFST1G-ND, NRVB460MFST1GOSCT, NRVB460MFST1GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929350-NRVB460MFST1G Features: Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB460 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB460MFST1GOSDKR, NRVB460MFST1G-ND, NRVB460MFST1GOSCT, NRVB460MFST1GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVB460MFST1G - 929350-NRVB460MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB460MFST1G
929350-NRVB460MFST1G
Diodes, Rectifiers - Single - NRVB460MFST1G 929350-NRVB460MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 929350-NRVB460MFST1G Features: Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVB460 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB460MFST1GOSDKR, NRVB460MFST1G-ND, NRVB460MFST1GOSCT, NRVB460MFST1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929350-NRVB460MFST1G
Features: Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB460
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB460MFST1GOSDKR, NRVB460MFST1G-ND, NRVB460MFST1GOSCT, NRVB460MFST1GOSTR

Buy Now Datasheet
Singapore, Singapore
Schottky 4.0 A 60 V Diode and Rectifier
280-NRVB460MFST1G
Schottky 4.0 A 60 V Diode and Rectifier 280-NRVB460MFST1G
Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB460MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB460MFST1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 60 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB460MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB460MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVB460MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB460MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB460MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 60V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB460MFST1G
Schottky Diodes & Rectifiers NRVB460MFST1G
Schottky Diodes & Rectifiers 4.0A 60V SCHOTTKY DIODE

Schottky Diodes & Rectifiers 4.0A 60V SCHOTTKY DIODE

Buy Now Datasheet
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 97W6355 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
97W6355
Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi 97W6355
SCHOTTKY RECTIFIER, 60V, 4A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:740mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 60V, 4A, DFN; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:740mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - NRVB460MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB460MFST1G
Single Diodes NRVB460MFST1G
DIODE SCHOTTKY 60V 4A 5DFN

DIODE SCHOTTKY 60V 4A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB460MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB460MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB460MFST1G
DIODE SCHOTTKY 60V 4A 5DFN

DIODE SCHOTTKY 60V 4A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 929350-NRVB460MFST1G 280-NRVB460MFST1G NRVB460MFST1GOSCT-ND NRVB460MFST1G 97W6355 NRVB460MFST1G NRVB460MFST1G
Product Name Diodes, Rectifiers - Single - NRVB460MFST1G Schottky 4.0 A 60 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 60V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 5-DFN (5x6) (8-SOFL) Tape and Reel SO-8 DFN 8-PowerTDFN, 5 Leads
RoHS Compliant RoHS RoHS
IO 4 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data