onsemi Single Diodes NRVBS3200NT3G

Description
Diode Schottky 200V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 200V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBS3200NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMB

Diode Schottky 200V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS3200NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS3200NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Buy Now Datasheet
Schottky SMD 3.0 A 200 V Diode and Rectifier - 280-NRVBS3200NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3.0 A 200 V Diode and Rectifier
280-NRVBS3200NT3G
Schottky SMD 3.0 A 200 V Diode and Rectifier 280-NRVBS3200NT3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V, 2500-REEL Product overview: NRVBS3200NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3200NT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 200 V, 2500-REEL Product overview: NRVBS3200NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS3200NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282214-NRVBS3200NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282214-NRVBS3200NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282214-NRVBS3200NT3G
Win Source Part Number: 1282214-NRVBS3200NT3 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVBS3200NT3GTR Base Product Number: NRVBS3200

Win Source Part Number: 1282214-NRVBS3200NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVBS3200NT3GTR
Base Product Number: NRVBS3200

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS3200NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS3200NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS3200NT3G
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Supplier's Site
Single Diodes - NRVBS3200NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBS3200NT3G
Single Diodes NRVBS3200NT3G
DIODE SCHOTTKY 200V 3A SMB

DIODE SCHOTTKY 200V 3A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 488-NRVBS3200NT3GTR-ND 280-NRVBS3200NT3G 1282214-NRVBS3200NT3G NRVBS3200NT3G NRVBS3200NT3G
Product Name Single Diodes Schottky SMD 3.0 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data