onsemi Diodes, Rectifiers - Single - NRVTS10100MFST1G NRVTS10100MFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887606-NRVTS10100MFS T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS10100 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS10100MFST1GOSTR , NRVTS10100MFST1G-ND, NRVTS10100MFST1GOSDK R, NRVTS10100MFST1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887606-NRVTS10100MFS T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS10100 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS10100MFST1GOSTR , NRVTS10100MFST1G-ND, NRVTS10100MFST1GOSDK R, NRVTS10100MFST1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVTS10100MFST1G - 887606-NRVTS10100MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTS10100MFST1G
887606-NRVTS10100MFST1G
Diodes, Rectifiers - Single - NRVTS10100MFST1G 887606-NRVTS10100MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 887606-NRVTS10100MFS T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS10100 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS10100MFST1GOSTR , NRVTS10100MFST1G-ND, NRVTS10100MFST1GOSDK R, NRVTS10100MFST1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887606-NRVTS10100MFST1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVTS10100
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS10100MFST1GOSTR, NRVTS10100MFST1G-ND, NRVTS10100MFST1GOSDKR, NRVTS10100MFST1GOSCT

Buy Now Datasheet
Single Diodes - NRVTS10100MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVTS10100MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVTS10100MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 10A 100V Diode and Rectifier
280-NRVTS10100MFST1G
Schottky SMD 10A 100V Diode and Rectifier 280-NRVTS10100MFST1G
10A 100V Trench Schottky Rectifier, Surface Mount Product overview: NRVTS10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100MFST1G can be used for catalog matching and distributor lookup.

10A 100V Trench Schottky Rectifier, Surface Mount Product overview: NRVTS10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS10100MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS10100MFST1G
Schottky Diodes & Rectifiers NRVTS10100MFST1G
Schottky Diodes & Rectifiers LOW VF 10A 100V TRENCH S

Schottky Diodes & Rectifiers LOW VF 10A 100V TRENCH S

Buy Now Datasheet
Single Diodes NRVTS10100MFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS10100MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS10100MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS10100MFST1G
DIODE SCHOTTKY 100V 10A 5DFN

DIODE SCHOTTKY 100V 10A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 887606-NRVTS10100MFST1G NRVTS10100MFST1GOSCT-ND 280-NRVTS10100MFST1G NRVTS10100MFST1G NRVTS10100MFST1G NRVTS10100MFST1G
Product Name Diodes, Rectifiers - Single - NRVTS10100MFST1G Single Diodes Schottky SMD 10A 100V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 5-DFN (5x6) (8-SOFL) Tape and Reel 8-PowerTDFN, 5 Leads
Tj -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details