onsemi Schottky 100 V 8.0 A Diode and Rectifier NBRB8H100T4G

Description
Schottky Barrier Rectifier, 100 V, 8.0 A, D2PAK 2 LEAD, 800-REEL Product overview: NBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRB8H100T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 100 V, 8.0 A, D2PAK 2 LEAD, 800-REEL Product overview: NBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRB8H100T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100 V 8.0 A Diode and Rectifier
280-NBRB8H100T4G
Schottky 100 V 8.0 A Diode and Rectifier 280-NBRB8H100T4G
Schottky Barrier Rectifier, 100 V, 8.0 A, D2PAK 2 LEAD, 800-REEL Product overview: NBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRB8H100T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 100 V, 8.0 A, D2PAK 2 LEAD, 800-REEL Product overview: NBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRB8H100T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NBRB8H100T4G - 806763-NBRB8H100T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NBRB8H100T4G
806763-NBRB8H100T4G
Diodes, Rectifiers - Single - NBRB8H100T4G 806763-NBRB8H100T4G
Manufacturer: ON Semiconductor Win Source Part Number: 806763-NBRB8H100T4G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 710mV at 8A Current - Reverse Leakage at Vr: 4.5μA at 100V Capacitance at Vr, F: 600pF at 4V, 1MHz Part Number Series: MBRB8H100

Manufacturer: ON Semiconductor
Win Source Part Number: 806763-NBRB8H100T4G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 710mV at 8A
Current - Reverse Leakage at Vr: 4.5μA at 100V
Capacitance at Vr, F: 600pF at 4V, 1MHz
Part Number Series: MBRB8H100

Buy Now
Single Diodes - NBRB8H100T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NBRB8H100T4GOSTR-ND
Single Diodes NBRB8H100T4GOSTR-ND
Diode Schottky 100V 8A Surface Mount D²PAK

Diode Schottky 100V 8A Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NBRB8H100T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NBRB8H100T4G
Discrete Semiconductor Products - Diodes - Rectifiers NBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site
Single Diodes - NBRB8H100T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NBRB8H100T4G
Single Diodes NBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NBRB8H100T4G
Schottky Diodes & Rectifiers NBRB8H100T4G
Schottky Diodes & Rectifiers 8A 100V SCHOTTKY AUTO

Schottky Diodes & Rectifiers 8A 100V SCHOTTKY AUTO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NBRB8H100T4G 806763-NBRB8H100T4G NBRB8H100T4GOSTR-ND NBRB8H100T4G NBRB8H100T4G NBRB8H100T4G
Product Name Schottky 100 V 8.0 A Diode and Rectifier Diodes, Rectifiers - Single - NBRB8H100T4G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3
Unlock Full Specs
to access all available technical data