Diode Schottky 150V 2A Surface Mount SOD-123FA
DIODE SCHOTTKY 150V 2A SOD123FA
DIODE SCHOTTKY 150V 2A SOD123FA
Manufacturer: onsemi
Win Source Part Number: 1324533-NRVBS215FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 13 ns
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Capacitance @ Vr, F: 48pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123FA
Case / Package: SOD-123W
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBS215FATR,488
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 150V 2A SOD123FA Product overview: NRVBS215FA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS215FA can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 150V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 150V 2A SOD123FA
DIODE SCHOTTKY 150V 2A SOD123FA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 488-NRVBS215FATR-ND | 1324533-NRVBS215FA | 280-NRVBS215FA | 91AH8388 | NRVBS215FA | NRVBS215FA |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 150V 2A Diode and Rectifier | Schottky Rectifier, 150V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SOD-123; SOD-123W | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123W | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||
| trr | 13 ns | 13 ns |