onsemi Schottky 12A 100V Diode and Rectifier NRVTS12100EMFST1G

Description
Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NRVTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS12100EMFST1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NRVTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS12100EMFST1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 12A 100V Diode and Rectifier
280-NRVTS12100EMFST1G
Schottky 12A 100V Diode and Rectifier 280-NRVTS12100EMFST1G
Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NRVTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS12100EMFST1 G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Very Low Leakage 12A, 100V, 1500-REEL Product overview: NRVTS12100EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS12100EMFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVTS12100EMFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325592-NRVTS12100EMFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325592-NRVTS12100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325592-NRVTS12100EMFST1G
Manufacturer: onsemi Win Source Part Number: 1325592-NRVTS12100EM FST1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 730 mV @ 12 A Current - Reverse Leakage @ Vr: 55 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: 5-DFN (5x6) (8-SOFL) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTS12100EMFST1GOSD KR,NRVTS12100EMFST1G OSCT,NRVTS12100EMFST 1G-ND,NRVTS12100EMFS T1GOSTR Base Product Number: NRVTS12100 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325592-NRVTS12100EMFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 12 A
Current - Reverse Leakage @ Vr: 55 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS12100EMFST1GOSDKR,NRVTS12100EMFST1GOSCT,NRVTS12100EMFST1G-ND,NRVTS12100EMFST1GOSTR
Base Product Number: NRVTS12100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS12100EMFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS12100EMFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS12100EMFST1G
DIODE SCHOTTKY 100V 12A 5DFN

DIODE SCHOTTKY 100V 12A 5DFN

Supplier's Site
Single Diodes NRVTS12100EMFST1G
DIODE SCHOTTKY 100V 12A 5DFN

DIODE SCHOTTKY 100V 12A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS12100EMFST1G
Schottky Diodes & Rectifiers NRVTS12100EMFST1G
Schottky Diodes & Rectifiers LOW LEAKAGE 12A 100V TRE

Schottky Diodes & Rectifiers LOW LEAKAGE 12A 100V TRE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVTS12100EMFST1G NRVTS12100EMFST1GOSTR-ND 1325592-NRVTS12100EMFST1G NRVTS12100EMFST1G NRVTS12100EMFST1G NRVTS12100EMFST1G
Product Name Schottky 12A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
RoHS Compliant RoHS RoHS
IO 12 amps
Unlock Full Specs
to access all available technical data