1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVB140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB140SFT3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SOD-123FL
Manufacturer: ON Semiconductor
Win Source Part Number: 887590-NRVB140SFT3G
Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB140
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB140SFT3GOSCT, NRVB140SFT3G-ND, NRVB140SFT3GOSTR, NRVB140SFT3GOSDKR
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE SCHOTTKY 40V 1A SOD123FL
DIODE SCHOTTKY 40V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVB140SFT3G | NRVB140SFT3GOSTR-ND | 887590-NRVB140SFT3G | NRVB140SFT3G | NRVB140SFT3G | NRVB140SFT3G |
| Product Name | Schottky SMD 1.0 A 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVB140SFT3G | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |