Very Low Forward Voltage Trench-based Schottky Rectifier, 5000-REEL Product overview: NRVTSAF260ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSAF260ET3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325795-NRVTSAF260ET
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Current - Reverse Leakage @ Vr: 12 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SMA-FL
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVTSAF260
RoHS Status: ROHS3 Compliant
Diode Schottky 60V 2A Surface Mount SMA-FL
DIODE SCHOTTKY 60V 2A SMA-FL
DIODE SCHOTTKY 60V 2A SMA-FL
DIODE SCHOTTKY 60V 2A SMA-FL
Schottky Diodes & Rectifiers 60V 2A TRENCH RECTIFIER I
DIODE SCHOTTKY 60V 2A SMA-FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-NRVTSAF260ET3G | 1325795-NRVTSAF260ET3G | 488-NRVTSAF260ET3GTR-ND | NRVTSAF260ET3G | NRVTSAF260ET3G | NRVTSAF260ET3G |
| Product Name | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |