onsemi Schottky 2A 60V Diode and Rectifier NRVTS2H60ESFT1G

Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 3000-REEL Product overview: NRVTS2H60ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 3000-REEL Product overview: NRVTS2H60ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-NRVTS2H60ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NRVTS2H60ESFT1G
Schottky 2A 60V Diode and Rectifier 280-NRVTS2H60ESFT1G
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 3000-REEL Product overview: NRVTS2H60ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 3000-REEL Product overview: NRVTS2H60ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NRVTS2H60ESFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVTS2H60ESFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVTS2H60ESFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVTS2H60ESFT1G - 887614-NRVTS2H60ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTS2H60ESFT1G
887614-NRVTS2H60ESFT1G
Diodes, Rectifiers - Single - NRVTS2H60ESFT1G 887614-NRVTS2H60ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887614-NRVTS2H60ESFT 1G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS2 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: , 488-NRVTS2H60ESFT1GD KR, 488-NRVTS2H60ESFT1GT R, NRVTS2H60ESFT1G-ND, 488-NRVTS2H60ESFT1GC T

Manufacturer: ON Semiconductor
Win Source Part Number: 887614-NRVTS2H60ESFT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVTS2
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: , 488-NRVTS2H60ESFT1GDKR, 488-NRVTS2H60ESFT1GTR, NRVTS2H60ESFT1G-ND, 488-NRVTS2H60ESFT1GCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS2H60ESFT1G
Schottky Diodes & Rectifiers NRVTS2H60ESFT1G
Schottky Diodes & Rectifiers TRENCH SCHOTTKY REC TIFIER

Schottky Diodes & Rectifiers TRENCH SCHOTTKY REC TIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS2H60ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS2H60ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS2H60ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi - 73AC4874 - Newark, An Avnet Company
Chicago, IL, United States
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi
73AC4874
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi 73AC4874
TRENCH SCHOTTKY RECTIFIER, LOW LEACKAGE, 60V, 2A / REEL ROHS COMPLIANT: YES

TRENCH SCHOTTKY RECTIFIER, LOW LEACKAGE, 60V, 2A / REEL ROHS COMPLIANT: YES

Supplier's Site
Single Diodes - NRVTS2H60ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS2H60ESFT1G
Single Diodes NRVTS2H60ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-NRVTS2H60ESFT1G 488-NRVTS2H60ESFT1GTR-ND 887614-NRVTS2H60ESFT1G NRVTS2H60ESFT1G NRVTS2H60ESFT1G 73AC4874 NRVTS2H60ESFT1G
Product Name Schottky 2A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NRVTS2H60ESFT1G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123 SOD-123; SOD-123F
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data