Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
500mA 30V Schottky Rectifier, SOD-123, Tape & Reel Product overview: NRVB0530T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB0530T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887586-NRVB0530T1G
Features: Diode Schottky 30 V 500mA Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB0530
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NRVB0530T1GOSCT, NRVB0530T1GOSDKR, NRVB0530T1GOSTR, NRVB0530T1G-ND
DIODE SCHOTTKY 30V 500MA SOD123
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE SCHOTTKY 30V 500MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | NRVB0530T1GOSTR-ND | 280-NRVB0530T1G | 887586-NRVB0530T1G | NRVB0530T1G | 13AC3851 | NRVB0530T1G |
| Product Name | Single Diodes | Schottky 500mA 30V Diode and Rectifier | Diodes, Rectifiers - Single - NRVB0530T1G | Single Diodes | Schottky Rect, Aec-Q101, 30V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.5000 amps |