Vishay Precision Group Diodes, Rectifiers - Single - MURS340-E3/57T MURS340-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1081204-MURS340-E3/5 7T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1081204-MURS340-E3/5 7T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS340-E3/57T - 1081204-MURS340-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS340-E3/57T
1081204-MURS340-E3/57T
Diodes, Rectifiers - Single - MURS340-E3/57T 1081204-MURS340-E3/57T
Manufacturer: Vishay Win Source Part Number: 1081204-MURS340-E3/5 7T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1081204-MURS340-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
4 A 400 V Diode and Rectifier - 280-MURS340-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 400 V Diode and Rectifier
280-MURS340-E3/57T
4 A 400 V Diode and Rectifier 280-MURS340-E3/57T
DIODE 4 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS340-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340-E3/57T can be used for catalog matching and distributor lookup.

DIODE 4 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS340-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS340-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS340-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 76K7729 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
76K7729
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 76K7729
FAST DIODE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURS340-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS340-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers MURS340-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS340-E3/57T
Rectifiers MURS340-E3/57T
Rectifiers 3.0 Amp 400V 50ns

Rectifiers 3.0 Amp 400V 50ns

Buy Now Datasheet
Single Diodes - MURS340-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS340-E3/57T
Single Diodes MURS340-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1081204-MURS340-E3/57T 280-MURS340-E3/57T MURS340-E3/57TGITR-ND 76K7729 MURS340-E3/57T MURS340-E3/57T MURS340-E3/57T
Product Name Diodes, Rectifiers - Single - MURS340-E3/57T 4 A 400 V Diode and Rectifier Single Diodes Fast Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Diode Type Standard
VF 1.25 volts 1.05 volts 1.28 volts 1.28 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 50 ns
Unlock Full Specs
to access all available technical data