DIODE STANDARD 400V 1A SOD123FL
DIODE STANDARD 400V 1A SOD123FL
Rectifier, Ultrafast 1 A 400 V, 10000-REEL Product overview: NRVHP140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHP140SFT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887602-NRVHP140SFT3G
Series: *
Features: Diode
Package: Reel - TR
Family Name: NRVHP140
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 400V 1A SOD123FL
Rectifiers PUF 1A 400V IN SOD123FL
DIODE GEN PURP 400V 1A SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NRVHP140SFT3GTR-ND | 280-NRVHP140SFT3G | 887602-NRVHP140SFT3G | NRVHP140SFT3G | NRVHP140SFT3G | NRVHP140SFT3G |
| Product Name | Single Diodes | 1 A 400 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVHP140SFT3G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Diode | |||||
| Package | SOD-123; SOD-123F | |||||
| VF | 1.4 volts | 1.4 volts |