Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 400V 3A DO214AB Product overview: MURS340HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340HE3/57T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 3A DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MURS340HE3/57TGITR-ND | 280-MURS340HE3/57T | MURS340HE3/57T | MURS340HE3/57T |
| Product Name | Single Diodes | 400V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | |||
| VF | 1.28 volts | 1.28 volts |