onsemi Single Diodes NRVTS360ETFSTAG

Description
Diode Schottky 60V 3A Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVTS360ETFSTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount 8-WDFN (3.3x3.3)

Diode Schottky 60V 3A Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324993-NRVTS360ETFSTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324993-NRVTS360ETFSTAG
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324993-NRVTS360ETFSTAG
Manufacturer: onsemi Win Source Part Number: 1324993-NRVTS360ETFS TAG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Current - Reverse Leakage @ Vr: 12 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: 8-WDFN (3.3x3.3) Case / Package: 8-PowerWDFN Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected Other Part Number: 2156-NRVTS360ETFSTAG -488 Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1324993-NRVTS360ETFSTAG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 12 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: 8-WDFN (3.3x3.3)
Case / Package: 8-PowerWDFN
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
Other Part Number: 2156-NRVTS360ETFSTAG-488
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-NRVTS360ETFSTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-NRVTS360ETFSTAG
Schottky 60V 3A Diode and Rectifier 280-NRVTS360ETFSTAG
Trench Schottky Rectifier, Very Low Leakage, 60V, 3A 60V, 3A, Trench Schottky in u8FL package, 1500-REEL Product overview: NRVTS360ETFSTAG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS360ETFSTAG can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage, 60V, 3A 60V, 3A, Trench Schottky in u8FL package, 1500-REEL Product overview: NRVTS360ETFSTAG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS360ETFSTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVTS360ETFSTAG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS360ETFSTAG
Single Diodes NRVTS360ETFSTAG
DIODE SCHOTTKY 60V 3A 8WDFN

DIODE SCHOTTKY 60V 3A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS360ETFSTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS360ETFSTAG
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS360ETFSTAG
DIODE SCHOTTKY 60V 3A 8WDFN

DIODE SCHOTTKY 60V 3A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS360ETFSTAG
Schottky Diodes & Rectifiers NRVTS360ETFSTAG
Schottky Diodes & Rectifiers 3A 60V TRENCH SCHOTTKY U8

Schottky Diodes & Rectifiers 3A 60V TRENCH SCHOTTKY U8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 488-NRVTS360ETFSTAGTR-ND 1324993-NRVTS360ETFSTAG 280-NRVTS360ETFSTAG NRVTS360ETFSTAG NRVTS360ETFSTAG NRVTS360ETFSTAG
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data