1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, 3000-REEL Product overview: NRVB130LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB130LSFT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887589-NRVB130LSFT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB130
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB130LSFT1GOSCT, NRVB130LSFT1G-ND, NRVB130LSFT1GOSTR, NRVB130LSFT1GOSDKR
Diode Schottky 30V 1A Surface Mount SOD-123FL
Diode Schottky 30V 1A Surface Mount SOD-123FL
Diode Schottky 30V 1A Surface Mount SOD-123FL
Schottky Diodes & Rectifiers PPD SCHOTTKY BARRIER RECT
DIODE SCHOTTKY 30V 1A SOD123FL
DIODE SCHOTTKY 30V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-NRVB130LSFT1G | 887589-NRVB130LSFT1G | NRVB130LSFT1GOSCT-ND | NRVB130LSFT1G | NRVB130LSFT1G | NRVB130LSFT1G |
| Product Name | Schottky SMD 1.0 A 30 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVB130LSFT1G | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123FL | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |