Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
DIODE GEN PURP 400V 1A SOD123F
Rectifiers Surface General-Purpose Rectifier
DIODE GEN PURP 400V 1A SOD123F
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 488-NRVS1GFLCT-ND | NRVS1GFL | NRVS1GFL | NRVS1GFL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SOD-123 | SOD-123; SOD-123F-2 | SOD-123; SOD-123F | |
| Life Cycle Stage | Declining |