Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
DIODE GEN PURP 600V 3A SMB Product overview: MURS360BJ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360BJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366723-MURS360BJ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: MURS3
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Rectifiers MURS360B/SMB/REEL 13\" Q1/T1 *STANDARD MARK SMD
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1740-MURS360BJCT-ND | 280-MURS360BJ | 1366723-MURS360BJ | MURS360BJ | MURS360BJ | MURS360BJ |
| Product Name | Single Diodes | 600V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | Tape & Reel (TR) | SMB-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |