Win Source Part Number: 1082708-NRVTSA4100T3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 4 A
Current - Reverse Leakage @ Vr: 25 µA @ 100 V
Capacitance @ Vr, F: 54.7pF @ 100V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Alternative Parts (Cross-Reference): SS16; SS18; SSA210; RS1G; ES1J; RS1D;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVTSA4100T3GOSTR,21
Base Product Number: NRVTSA4100
Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A, 5000-REEL Product overview: NRVTSA4100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSA4100T3G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 4A Surface Mount SMA
Diode Schottky 100V 4A Surface Mount SMA
Diode Schottky 100V 4A Surface Mount SMA
SCHOTTKY RECTIFIER, 100V, 4A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single
DIODE SCHOTTKY 100V 4A SMA
DIODE SCHOTTKY 100V 4A SMA
Schottky Diodes & Rectifiers AUTO STANDARD OF NTS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1082708-NRVTSA4100T3G | 280-NRVTSA4100T3G | NRVTSA4100T3GOSTR-ND | 50AC6456 | NRVTSA4100T3G | NRVTSA4100T3G | NRVTSA4100T3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 4A Diode and Rectifier | Single Diodes | Schottky Rectifier, 100V, 4A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | SMA | ||
| VF | 0.6600 volts | 0.6600 volts | 0.6600 volts | 0.6600 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Rectifier Configuration / Technology | Schottky |