1 A, 200 V Planar Ultrafast Rectifier, 10000-REEL Product overview: NHP120SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHP120SFT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083000-NHP120SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 500nA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 1A Surface Mount SOD-123FL
Diode Standard 200V 1A Surface Mount SOD-123FL
DIODE GEN PURP 200V 1A SOD123FL
RECTIFIER, 200V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers PUF 1A 200V IN SOD12
DIODE GEN PURP 200V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-NHP120SFT3G | 1083000-NHP120SFT3G | NHP120SFT3GOSDKR-ND | NHP120SFT3G | 50AC6388 | NHP120SFT3G | NHP120SFT3G |
| Product Name | 1 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - NHP120SFT3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 200V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 5.00E-4 mA | 5.00E-4 mA |