onsemi Diodes, Rectifiers - Single - NRVBA1H100NT3G NRVBA1H100NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929352-NRVBA1H100NT3 G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: NRVBA1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA1H100NT3GCT , 488-NRVBA1H100NT3GDK R, 488-NRVBA1H100NT3GTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929352-NRVBA1H100NT3 G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: NRVBA1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA1H100NT3GCT , 488-NRVBA1H100NT3GDK R, 488-NRVBA1H100NT3GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVBA1H100NT3G - 929352-NRVBA1H100NT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBA1H100NT3G
929352-NRVBA1H100NT3G
Diodes, Rectifiers - Single - NRVBA1H100NT3G 929352-NRVBA1H100NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929352-NRVBA1H100NT3 G Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: NRVBA1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBA1H100NT3GCT , 488-NRVBA1H100NT3GDK R, 488-NRVBA1H100NT3GTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929352-NRVBA1H100NT3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBA1
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA1H100NT3GCT, 488-NRVBA1H100NT3GDKR, 488-NRVBA1H100NT3GTR

Buy Now Datasheet
Single Diodes - 488-NRVBA1H100NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA1H100NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 488-NRVBA1H100NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-NRVBA1H100NT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-NRVBA1H100NT3G
Schottky 100V 1A Diode and Rectifier 280-NRVBA1H100NT3G
DIODE SCHOTTKY 100V 1A SMA Product overview: NRVBA1H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA1H100NT3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SMA Product overview: NRVBA1H100NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA1H100NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBA1H100NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBA1H100NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBA1H100NT3G
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site
Single Diodes - NRVBA1H100NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBA1H100NT3G
Single Diodes NRVBA1H100NT3G
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 929352-NRVBA1H100NT3G 488-NRVBA1H100NT3GCT-ND 280-NRVBA1H100NT3G NRVBA1H100NT3G NRVBA1H100NT3G
Product Name Diodes, Rectifiers - Single - NRVBA1H100NT3G Single Diodes Schottky 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SMA; SMA Tape & Reel (TR) SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details