Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 059691-MURS320-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 45pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 3A SMC Product overview: MURS320-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320-13-F can be used for catalog matching and distributor lookup.
3A 875mV@3A 200V SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 200V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | MURS320-13FDIDKR-ND | 059691-MURS320-13-F | 280-MURS320-13-F | MURS320-13-F | MURS320-13-F | MURS320-13-F | MURS320-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MURS320-13-F | 200V 3A Diode and Rectifier | Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | 0.8750 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |