Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Rectifiers 2A,600V, Super Fast Recovery Rectifiers,SMB Package
DIODE GEN PURP 600V 2A DO214AA
DIODE GEN PURP 600V 2A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | MURS2J-TPMSDKR-ND | MURS2J-TP | MURS2J-TP | MURS2J-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SMB-2 | SMB; DO-214AA, SMB | ||
| Life Cycle Stage | Active |