onsemi Schottky 45V 2A Diode and Rectifier NRVTSM245ET1G

Description
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package, 3000-REEL Product overview: NRVTSM245ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM245ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package, 3000-REEL Product overview: NRVTSM245ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM245ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 2A Diode and Rectifier
280-NRVTSM245ET1G
Schottky 45V 2A Diode and Rectifier 280-NRVTSM245ET1G
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package, 3000-REEL Product overview: NRVTSM245ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM245ET1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package, 3000-REEL Product overview: NRVTSM245ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM245ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324997-NRVTSM245ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324997-NRVTSM245ET1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324997-NRVTSM245ET1G
Manufacturer: onsemi Win Source Part Number: 1324997-NRVTSM245ET1 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A Current - Reverse Leakage @ Vr: 75 µA @ 45 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: Powermite Case / Package: DO-216AA ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-NRVTSM245ET1G-O S,ONSONSNRVTSM245ET1 G,NRVTSM245ET1GOSTR, NRVTSM245ET1GOSCT,NR VTSM245ET1GOSDKR Base Product Number: NRVTSM245 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324997-NRVTSM245ET1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Current - Reverse Leakage @ Vr: 75 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: Powermite
Case / Package: DO-216AA
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-NRVTSM245ET1G-OS,ONSONSNRVTSM245ET1G,NRVTSM245ET1GOSTR,NRVTSM245ET1GOSCT,NRVTSM245ET1GOSDKR
Base Product Number: NRVTSM245
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - NRVTSM245ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 2A Surface Mount Powermite

Diode Schottky 45V 2A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - NRVTSM245ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 2A Surface Mount Powermite

Diode Schottky 45V 2A Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTSM245ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTSM245ET1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTSM245ET1G
DIODE SCHOTTKY 45V 2A POWERMITE

DIODE SCHOTTKY 45V 2A POWERMITE

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTSM245ET1G
Schottky Diodes & Rectifiers NRVTSM245ET1G
Schottky Diodes & Rectifiers 2A 45V Trench Schott

Schottky Diodes & Rectifiers 2A 45V Trench Schott

Buy Now Datasheet
Single Diodes - NRVTSM245ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTSM245ET1G
Single Diodes NRVTSM245ET1G
DIODE SCHOTTKY 45V 2A POWERMITE

DIODE SCHOTTKY 45V 2A POWERMITE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVTSM245ET1G 1324997-NRVTSM245ET1G NRVTSM245ET1GOSTR-ND NRVTSM245ET1G NRVTSM245ET1G NRVTSM245ET1G
Product Name Schottky 45V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data