onsemi Schottky 2A 60V Diode and Rectifier NRVTS260ESFT3G

Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVTS260ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVTS260ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-NRVTS260ESFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NRVTS260ESFT3G
Schottky 2A 60V Diode and Rectifier 280-NRVTS260ESFT3G
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVTS260ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, SOD-123FL 2 LEAD, 10000-REEL Product overview: NRVTS260ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS260ESFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVTS260ESFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Technology: Schottky Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Technology: Schottky
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS260ESFT3G
Schottky Diodes & Rectifiers NRVTS260ESFT3G
Schottky Diodes & Rectifiers 60V 2A TRENCH

Schottky Diodes & Rectifiers 60V 2A TRENCH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS260ESFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS260ESFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS260ESFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Single Diodes - NRVTS260ESFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS260ESFT3G
Single Diodes NRVTS260ESFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NRVTS260ESFT3G NRVTS260ESFT3GOSTR-ND NRVTS260ESFT3G NRVTS260ESFT3G NRVTS260ESFT3G
Product Name Schottky 2A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data